SICK Sensor, Retroreflective, Cable, 4M Rohs Compliant Sick WL9-3P3430

Description
SENSOR, RETROREFLECTIVE, CABLE, 4M ROHS COMPLIANT: YES
Description
SENSOR, RETROREFLECTIVE, CABLE, 4M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retroreflective, Cable, 4M Rohs Compliant Sick - 51AK3864 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, Cable, 4M Rohs Compliant Sick
51AK3864
Sensor, Retroreflective, Cable, 4M Rohs Compliant Sick 51AK3864
SENSOR, RETROREFLECTIVE, CABLE, 4M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, CABLE, 4M ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 21855908 - Radwell International
Willingboro, NJ, United States
Photoelectric
21855908
Photoelectric 21855908
(1049066) RETRO-REFLECTIVE, PNP LO/DO, M12 4-PIN 120MM PIGTAIL, RED PINPOINT LED, FIXED RANGE,WL9-3P3430, WL9-3P3430 REF.PH. FREE 2 YEAR RADWELL WARRANTY

(1049066) RETRO-REFLECTIVE, PNP LO/DO, M12 4-PIN 120MM PIGTAIL, RED PINPOINT LED, FIXED RANGE,WL9-3P3430, WL9-3P3430 REF.PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL9-3P3430

SICK Sensors & Switches WL9-3P3430

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3864 21855908
Product Name Sensor, Retroreflective, Cable, 4M Rohs Compliant Sick Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001439-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1005-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details