SICK Photoelectric WL9-3P3030S01

Description
WL9-3P3030S01 - RETRO-REFLECTIVE, PNP, LIGHT AND DARK OPERATE, M12 4 PIN 290MM PIGTAIL, RED PINPOINT LED, NO ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
Description
WL9-3P3030S01 - RETRO-REFLECTIVE, PNP, LIGHT AND DARK OPERATE, M12 4 PIN 290MM PIGTAIL, RED PINPOINT LED, NO ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26224845 - Radwell International
Willingboro, NJ, United States
Photoelectric
26224845
Photoelectric 26224845
WL9-3P3030S01 - RETRO-REFLECTIVE, PNP, LIGHT AND DARK OPERATE, M12 4 PIN 290MM PIGTAIL, RED PINPOINT LED, NO ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY

WL9-3P3030S01 - RETRO-REFLECTIVE, PNP, LIGHT AND DARK OPERATE, M12 4 PIN 290MM PIGTAIL, RED PINPOINT LED, NO ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26224845
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092410 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Cylindrical Sensor - 42CA-U2KPB-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.51 inch (140 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers