SICK Sensor, Retroreflective, M8, 4M Rohs Compliant Sick WL9-3P2230

Description
SENSOR, RETROREFLECTIVE, M8, 4M ROHS COMPLIANT: YES
Description
SENSOR, RETROREFLECTIVE, M8, 4M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retroreflective, M8, 4M Rohs Compliant Sick - 51AK3862 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M8, 4M Rohs Compliant Sick
51AK3862
Sensor, Retroreflective, M8, 4M Rohs Compliant Sick 51AK3862
SENSOR, RETROREFLECTIVE, M8, 4M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, M8, 4M ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 21855928 - Radwell International
Willingboro, NJ, United States
Photoelectric
21855928
Photoelectric 21855928
RETRO-REFLECTIVE PE, PNP, LO/DO, M8 4-PIN, RED PINPOINT LED, NO ADJUSTMENT, (1049059). FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE PE, PNP, LO/DO, M8 4-PIN, RED PINPOINT LED, NO ADJUSTMENT, (1049059). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3862 21855928
Product Name Sensor, Retroreflective, M8, 4M Rohs Compliant Sick Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1041003-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details