SICK Photoelectric WL4-3E1330

Description
(1028156) RETRO-REFLECTIVE PE, NPN, DARK OP., RED LED, 2M CABLE,WL4-3E1330 PE REFLEX, WL4-3E1330 REF.PH. FREE 2 YEAR RADWELL WARRANTY
Description
(1028156) RETRO-REFLECTIVE PE, NPN, DARK OP., RED LED, 2M CABLE,WL4-3E1330 PE REFLEX, WL4-3E1330 REF.PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2526009 - Radwell International
Willingboro, NJ, United States
Photoelectric
2526009
Photoelectric 2526009
(1028156) RETRO-REFLECTIVE PE, NPN, DARK OP., RED LED, 2M CABLE,WL4-3E1330 PE REFLEX, WL4-3E1330 REF.PH. FREE 2 YEAR RADWELL WARRANTY

(1028156) RETRO-REFLECTIVE PE, NPN, DARK OP., RED LED, 2M CABLE,WL4-3E1330 PE REFLEX, WL4-3E1330 REF.PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2526009
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003414-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040860-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details