SICK Photoelectric WF80-60B410

Description
FORK SENSOR, OPTICAL DETECTION, 80MM WIDTH, 59MM DEPTH, INFRARED LED, BUTTON ADJUSTMENT, 10-30 VDC SUPPLY, PNP/NPN, LIGHT/DARK, 4-PIN M8 CONNECTOR, IP65, (6028441). FREE 2 YEAR RADWELL WARRANTY
Description
FORK SENSOR, OPTICAL DETECTION, 80MM WIDTH, 59MM DEPTH, INFRARED LED, BUTTON ADJUSTMENT, 10-30 VDC SUPPLY, PNP/NPN, LIGHT/DARK, 4-PIN M8 CONNECTOR, IP65, (6028441). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2525686 - Radwell International
Willingboro, NJ, United States
Photoelectric
2525686
Photoelectric 2525686
FORK SENSOR, OPTICAL DETECTION, 80MM WIDTH, 59MM DEPTH, INFRARED LED, BUTTON ADJUSTMENT, 10-30 VDC SUPPLY, PNP/NPN, LIGHT/DARK, 4-PIN M8 CONNECTOR, IP65, (6028441). FREE 2 YEAR RADWELL WARRANTY

FORK SENSOR, OPTICAL DETECTION, 80MM WIDTH, 59MM DEPTH, INFRARED LED, BUTTON ADJUSTMENT, 10-30 VDC SUPPLY, PNP/NPN, LIGHT/DARK, 4-PIN M8 CONNECTOR, IP65, (6028441). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WF80-60B410

SICK Sensors & Switches WF80-60B410

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2525686
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000424-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093359 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers