SICK Photoelectric WE15-A1130

Description
(2048403)WE15-A1130 RECEIVER ONLY, THROUGH-BEAM PE, RECEIVER ONLY, PNP/NPN DARK OP. CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(2048403)WE15-A1130 RECEIVER ONLY, THROUGH-BEAM PE, RECEIVER ONLY, PNP/NPN DARK OP. CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 12179025 - Radwell International
Willingboro, NJ, United States
Photoelectric
12179025
Photoelectric 12179025
(2048403)WE15-A1130 RECEIVER ONLY, THROUGH-BEAM PE, RECEIVER ONLY, PNP/NPN DARK OP. CABLE. FREE 2 YEAR RADWELL WARRANTY

(2048403)WE15-A1130 RECEIVER ONLY, THROUGH-BEAM PE, RECEIVER ONLY, PNP/NPN DARK OP. CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12179025
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001439-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details