SICK Proximity Switch VTE18-4P2240

Description
PROXIMITY SWITCH, METAL HOUSING, 200 MM, PNP, M12 QD, L/D OPERATE, (6013407). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, METAL HOUSING, 200 MM, PNP, M12 QD, L/D OPERATE, (6013407). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 540256 - Radwell International
Willingboro, NJ, United States
Proximity Switch
540256
Proximity Switch 540256
PROXIMITY SWITCH, METAL HOUSING, 200 MM, PNP, M12 QD, L/D OPERATE, (6013407). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, METAL HOUSING, 200 MM, PNP, M12 QD, L/D OPERATE, (6013407). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 540256
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Photoelectric Proximity Sensors - 5000004812-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details