SICK Proximity Switch VT18-2T1430

Description
PROXIMITY SWITCH, 200MM, LIGHT OP, TRIAC OUTPUT, IR4-PIN, M12 CONNECTOR, (6011374) . FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 200MM, LIGHT OP, TRIAC OUTPUT, IR4-PIN, M12 CONNECTOR, (6011374) . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 545425 - Radwell International
Willingboro, NJ, United States
Proximity Switch
545425
Proximity Switch 545425
PROXIMITY SWITCH, 200MM, LIGHT OP, TRIAC OUTPUT, IR4-PIN, M12 CONNECTOR, (6011374) . FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 200MM, LIGHT OP, TRIAC OUTPUT, IR4-PIN, M12 CONNECTOR, (6011374) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 545425
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1041046-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers