SICK Photoelectric VS18-0D3840

Description
SENSOR, THROUGH-BEAM, RECEIVER, CYLINDRICAL DESIGN, 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, THROUGH-BEAM, RECEIVER, CYLINDRICAL DESIGN, 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101649187 - Radwell International
Willingboro, NJ, United States
Photoelectric
101649187
Photoelectric 101649187
SENSOR, THROUGH-BEAM, RECEIVER, CYLINDRICAL DESIGN, 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, THROUGH-BEAM, RECEIVER, CYLINDRICAL DESIGN, 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101649187
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040770-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers