SICK Photoelectric VS/VE12-2P430

Description
THROUGH BEAM SENSOR, (6026224), 4-PIN, M12. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH BEAM SENSOR, (6026224), 4-PIN, M12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 230554 - Radwell International
Willingboro, NJ, United States
Photoelectric
230554
Photoelectric 230554
THROUGH BEAM SENSOR, (6026224), 4-PIN, M12. FREE 2 YEAR RADWELL WARRANTY

THROUGH BEAM SENSOR, (6026224), 4-PIN, M12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 230554
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055187 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
2 suppliers