SICK Photoelectric VMD 420-2000

Description
DISCONTINUED BY MANUFACTURER, VOLUME MEASUREMENT MODULE, 10BASE-T, LED INDICATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VOLUME MEASUREMENT MODULE, 10BASE-T, LED INDICATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 65891438 - Radwell International
Willingboro, NJ, United States
Photoelectric
65891438
Photoelectric 65891438
DISCONTINUED BY MANUFACTURER, VOLUME MEASUREMENT MODULE, 10BASE-T, LED INDICATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VOLUME MEASUREMENT MODULE, 10BASE-T, LED INDICATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65891438
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000728-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093356 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers