Allegro MicroSystems Inc. Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems A1120LLHLT-T

Description
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7559 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
57P7559
Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems 57P7559
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Hall Effect Sw, -40 To 150Deg C, Sot-23W; Hall Effect Type Allegro Microsystems - 67R6745 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, -40 To 150Deg C, Sot-23W; Hall Effect Type Allegro Microsystems
67R6745
Hall Effect Sw, -40 To 150Deg C, Sot-23W; Hall Effect Type Allegro Microsystems 67R6745
HALL EFFECT SW, -40 TO 150DEG C, SOT-23W; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23W; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SW, -40 TO 150DEG C, SOT-23W; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23W; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 57P7559
Product Name Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
String Potentiometers - 04-0760-0303 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details