SICK Light Grids SAS4-S028P3PS1T00

Description
SICK SAS4-S028P3PS1T00 Light Curtain
Request a Quote
Description
SICK SAS4-S028P3PS1T00 Light Curtain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Grids - 2849268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Grids
2849268
Light Grids 2849268
SICK SAS4-S028P3PS1T00 Light Curtain

SICK SAS4-S028P3PS1T00 Light Curtain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2849268
Product Name Light Grids
Length 13.87 inch (352 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1410-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details