SICK Photoelectric NTL6-B11

Description
(1008615) FIBER CONTRAST SENSOR, PNP/NPN, CONNECTOR 2M,NTL 6-B11 REGIS SCANNER, NTL6-B11 CONTRA. FREE 2 YEAR RADWELL WARRANTY
Description
(1008615) FIBER CONTRAST SENSOR, PNP/NPN, CONNECTOR 2M,NTL 6-B11 REGIS SCANNER, NTL6-B11 CONTRA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 555690 - Radwell International
Willingboro, NJ, United States
Photoelectric
555690
Photoelectric 555690
(1008615) FIBER CONTRAST SENSOR, PNP/NPN, CONNECTOR 2M,NTL 6-B11 REGIS SCANNER, NTL6-B11 CONTRA. FREE 2 YEAR RADWELL WARRANTY

(1008615) FIBER CONTRAST SENSOR, PNP/NPN, CONNECTOR 2M,NTL 6-B11 REGIS SCANNER, NTL6-B11 CONTRA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 555690
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003165-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2103804 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details