SICK Photoelectric NT8-21412

Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1006039. FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1006039. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 555680 - Radwell International
Willingboro, NJ, United States
Photoelectric
555680
Photoelectric 555680
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1006039. FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1006039. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 555680
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details