SICK Photoelectric NT6-03023

Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, RED/GREEN LED, CABLE, 2M, 1006527. FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, RED/GREEN LED, CABLE, 2M, 1006527. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 39178985 - Radwell International
Willingboro, NJ, United States
Photoelectric
39178985
Photoelectric 39178985
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, RED/GREEN LED, CABLE, 2M, 1006527. FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, RED/GREEN LED, CABLE, 2M, 1006527. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39178985
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000448-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details