SICK Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick KTM-WP11181P

Description
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick - 32AC7593 - Newark, An Avnet Company
Chicago, IL, United States
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick
32AC7593
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick 32AC7593
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AC7593
Product Name Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details