SICK Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick IQ40-40NPPKK0S

Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick - 32AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick
32AC7459
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick 32AC7459
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AC7459
Product Name Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1186LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details