SICK Proximity Sensors IQ10-03BPSKW2S

Description
SICK IQ10-03BPSKW2S
Request a Quote
Description
SICK IQ10-03BPSKW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865784
Proximity Sensors 7865784
SICK IQ10-03BPSKW2S

SICK IQ10-03BPSKW2S

Supplier's Site
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick - 51AK3528 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick
51AK3528
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick 51AK3528
INDUCTIVE PROXIMITY SENSOR, 3MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 3MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 7865784 51AK3528
Product Name Proximity Sensors Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003161-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details