SICK Sensor, 1.5Mm, 10-30Vdc, Pnp, No; Sensing Range Max Sick IQ04-1B5PSKW2S

Description
SENSOR, 1.5MM, 10-30VDC, PNP, NO; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes
Datasheet
Description
SENSOR, 1.5MM, 10-30VDC, PNP, NO; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 1.5Mm, 10-30Vdc, Pnp, No; Sensing Range Max Sick - 84W7873 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 1.5Mm, 10-30Vdc, Pnp, No; Sensing Range Max Sick
84W7873
Sensor, 1.5Mm, 10-30Vdc, Pnp, No; Sensing Range Max Sick 84W7873
SENSOR, 1.5MM, 10-30VDC, PNP, NO; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes

SENSOR, 1.5MM, 10-30VDC, PNP, NO; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 84W7873
Product Name Sensor, 1.5Mm, 10-30Vdc, Pnp, No; Sensing Range Max Sick
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1140EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M30NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers