Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
SICK
IMX18-30NPSZC0S / 1107441 -- PROXIMITY SENSORS
SICK
Proximity Sensors
IMX18-30NPSZC0S / 1107441
Description
SICK IMX18-30NPSZC0S / 1107441
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK IMX18-30NPSZC0S / 1107441
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
445073
Proximity Sensors
445073
SICK IMX18-30NPSZC0S / 1107441
SICK IMX18-30NPSZC0S / 1107441
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Proximity Sensors
Product Number
445073
Product Name
Proximity Sensors
Body Shape
Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data
Similar Products
Rotork plc
Proximity Switches, BM
Specs
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
TE Connectivity
Ultrasonic Sensors
076-10005-02
Specs
Sensor Technology
Ultrasonic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Self Contained Analog Output Displacement Sensor
SC-2440
Specs
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
SICK
Proximity Sensors - Industrial
1041046
Specs
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2
suppliers