SICK Position Sensor/Transmitter/Monitor IMS30-20NPSNU2S

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL THREADED HOUSING, 16.2 MM SAFE SENSING RANGE, NON-FLUSH, 3-WIRE, 7.2-60 VDC, (1103199). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL THREADED HOUSING, 16.2 MM SAFE SENSING RANGE, NON-FLUSH, 3-WIRE, 7.2-60 VDC, (1103199). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Position Sensor/Transmitter/Monitor - 120703438 - Radwell International
Willingboro, NJ, United States
Position Sensor/Transmitter/Monitor
120703438
Position Sensor/Transmitter/Monitor 120703438
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL THREADED HOUSING, 16.2 MM SAFE SENSING RANGE, NON-FLUSH, 3-WIRE, 7.2-60 VDC, (1103199). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL THREADED HOUSING, 16.2 MM SAFE SENSING RANGE, NON-FLUSH, 3-WIRE, 7.2-60 VDC, (1103199). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120703438
Product Name Position Sensor/Transmitter/Monitor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details