SICK Proximity Sensors IMF12-08NPPNC0S

Description
SICK IMF12-08NPPNC0S
Request a Quote
Description
SICK IMF12-08NPPNC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1212738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1212738
Proximity Sensors 1212738
SICK IMF12-08NPPNC0S

SICK IMF12-08NPPNC0S

Supplier's Site
Proximity Switch - 70079442 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70079442
Proximity Switch 70079442
(1076678) INDUCTIVE PROXIMITY SWITCH, IMF SERIES, LONG BODY, 8MM RANGE, NON FLUSH, DC 4-WIRE PNP COMPLEMENTARY,IMF12- 08NPPNC0S, IMF12-08NPPNC0S INDUCT. FREE 2 YEAR RADWELL WARRANTY

(1076678) INDUCTIVE PROXIMITY SWITCH, IMF SERIES, LONG BODY, 8MM RANGE, NON FLUSH, DC 4-WIRE PNP COMPLEMENTARY,IMF12-08NPPNC0S, IMF12-08NPPNC0S INDUCT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 1212738 70079442
Product Name Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A3280LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details