SICK Proximity Sensors IMF08-04NPPNC0S

Description
SICK IMF08-04NPPNC0S
Request a Quote
Description
SICK IMF08-04NPPNC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1212740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1212740
Proximity Sensors 1212740
SICK IMF08-04NPPNC0S

SICK IMF08-04NPPNC0S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1212740
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 1882-1071254-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details