SICK Proximity Switch IME30-20NPSZC0S

Description
SICK Sensors & Switches IME30-20NPSZC0S
Description
SICK Sensors & Switches IME30-20NPSZC0S

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME30-20NPSZC0S

SICK Sensors & Switches IME30-20NPSZC0S

Supplier's Site
Proximity Switch - 4920323 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4920323
Proximity Switch 4920323
PROXIMITY SWITCH, ADVANCED (2X) SN, NON-FLUSH, PNP, NO, M12 CONNECTOR, (1041046). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, ADVANCED (2X) SN, NON-FLUSH, PNP, NO, M12 CONNECTOR, (1041046). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick - 54AK6959 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick
54AK6959
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick 54AK6959
INDUCTIVE PROXIMITY SENSOR, 20MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 20MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 54AK6959
Product Name Proximity Switch Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Proximity Sensors - 5000004805-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details