SICK Inductive Proximity Sensor, 10Mm, 30V Rohs Compliant Sick IME30-10BPSZC0S

Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 10Mm, 30V Rohs Compliant Sick - 51AK3514 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 10Mm, 30V Rohs Compliant Sick
51AK3514
Inductive Proximity Sensor, 10Mm, 30V Rohs Compliant Sick 51AK3514
INDUCTIVE PROXIMITY SENSOR, 10MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 10MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4920131 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4920131
Proximity Switch 4920131
INDUCTIVE PROXIMITY SENSOR, 10 MM SENSING RANGE, 8.1MM SAFE SENSING RANGE, PNP, NO, 500 HZ SWITCHING, 10-30 VDC SUPPLY, FLUSH MOUNTING, M30X1.5 HOUSING THREAD, M12 CONNECTOR, IP67, (1040998). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 10 MM SENSING RANGE, 8.1MM SAFE SENSING RANGE, PNP, NO, 500 HZ SWITCHING, 10-30 VDC SUPPLY, FLUSH MOUNTING, M30X1.5 HOUSING THREAD, M12 CONNECTOR, IP67, (1040998). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3514 4920131
Product Name Inductive Proximity Sensor, 10Mm, 30V Rohs Compliant Sick Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers