SICK Proximity Switch IME2S30-15N4DC0

Description
NON CONTACT SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, M30 HOUSING DIAMETER, 2 SAFE OUTPUTS, 15 MM RANGE, WITH FLEXI LOOP, 4 PIN M12 MALE CONNECTOR, 24 VDC, 1091953. FREE 2 YEAR RADWELL WARRANTY
Description
NON CONTACT SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, M30 HOUSING DIAMETER, 2 SAFE OUTPUTS, 15 MM RANGE, WITH FLEXI LOOP, 4 PIN M12 MALE CONNECTOR, 24 VDC, 1091953. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 121735507 - Radwell International
Willingboro, NJ, United States
Proximity Switch
121735507
Proximity Switch 121735507
NON CONTACT SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, M30 HOUSING DIAMETER, 2 SAFE OUTPUTS, 15 MM RANGE, WITH FLEXI LOOP, 4 PIN M12 MALE CONNECTOR, 24 VDC, 1091953. FREE 2 YEAR RADWELL WARRANTY

NON CONTACT SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, M30 HOUSING DIAMETER, 2 SAFE OUTPUTS, 15 MM RANGE, WITH FLEXI LOOP, 4 PIN M12 MALE CONNECTOR, 24 VDC, 1091953. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 121735507
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1182ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details