SICK Proximity Sensors IME18-20NPSZW2S

Description
SICK IME18-20NPSZW2S
Request a Quote
Description
SICK IME18-20NPSZW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1846361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1846361
Proximity Sensors 1846361
SICK IME18-20NPSZW2S

SICK IME18-20NPSZW2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1846361
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1213EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details