SICK Proximity Switch IME18-05BPOZC0S

Description
SICK Sensors & Switches IME18-05BPOZC0S
Description
SICK Sensors & Switches IME18-05BPOZC0S

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME18-05BPOZC0S

SICK Sensors & Switches IME18-05BPOZC0S

Supplier's Site
Inductive Proximity Sensor, 5Mm, 30V Rohs Compliant Sick - 51AK3497 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 5Mm, 30V Rohs Compliant Sick
51AK3497
Inductive Proximity Sensor, 5Mm, 30V Rohs Compliant Sick 51AK3497
INDUCTIVE PROXIMITY SENSOR, 5MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 5MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3497
Product Name Proximity Switch Inductive Proximity Sensor, 5Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.5 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers