SICK Proximity Sensors IME12-06BPSZW2K

Description
SICK IME12-06BPSZW2K
Request a Quote
Description
SICK IME12-06BPSZW2K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1846338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1846338
Proximity Sensors 1846338
SICK IME12-06BPSZW2K

SICK IME12-06BPSZW2K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1846338
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001434-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2851955 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.97 inch (50 mm)
View Details
2 suppliers