SICK Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick IME12-04NPSZC0S

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick - 51AK3488 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick
51AK3488
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick 51AK3488
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4927196 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4927196
Proximity Switch 4927196
INDUCTIVE PROXIMITY SENSOR, IME, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, NON-FLUSH, 2000 HZ SWITCHING, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1040748. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IME, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, NON-FLUSH, 2000 HZ SWITCHING, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1040748. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME12-04NPSZC0S

SICK Sensors & Switches IME12-04NPSZC0S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 51AK3488 4927196
Product Name Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000995-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093364 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details