SICK Proximity Sensors IME12-04BPSZW2S

Description
SICK IME12-04BPSZW2S
Request a Quote
Description
SICK IME12-04BPSZW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Proximity Sensors
7033717
Proximity Sensors 7033717
SICK IME12-04BPSZW2S

SICK IME12-04BPSZW2S

Supplier's Site
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick - 51AK3484 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick
51AK3484
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick 51AK3484
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4935028 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4935028
Proximity Switch 4935028
INDUCTIVE PROXIMITY SENSOR, IME, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, 2000 HZ SWITCHING, PNP N/O OUTPUT, 10-30 VDC, 2 M CABLE, 1040766. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IME, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, 2000 HZ SWITCHING, PNP N/O OUTPUT, 10-30 VDC, 2 M CABLE, 1040766. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME12-04BPSZW2S

SICK Sensors & Switches IME12-04BPSZW2S

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7033717 51AK3484 4935028
Product Name Proximity Sensors Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040858-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details