SICK Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick IME08-04NPSZT0K

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick - 32AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick
32AC7353
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick 32AC7353
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 4934761 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4934761
Proximity Switch 4934761
PROXIMITY SENSOR, INDUCTIVE, SHORT BODY, 4 MM SENSING RANGE, 4 KHZ SWITCHING FREQUENCY, 10-30 VDC, 21 MM THREAD LENGTH, NON-FLUSH, PNP SWITCHING OUTPUT, N.O. OUTPUT FUNCTION, M8 3-PIN CONNECTOR, IP67, (1040885). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, SHORT BODY, 4 MM SENSING RANGE, 4 KHZ SWITCHING FREQUENCY, 10-30 VDC, 21 MM THREAD LENGTH, NON-FLUSH, PNP SWITCHING OUTPUT, N.O. OUTPUT FUNCTION, M8 3-PIN CONNECTOR, IP67, (1040885). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-04NPSZT0K

SICK Sensors & Switches IME08-04NPSZT0K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 32AC7353 4934761
Product Name Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Sensors - 2669299 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Power Requirements DC Powered
View Details