SICK Proximity Sensors IME08-02BPSZT0S

Description
SICK IME08-02BPSZT0S
Request a Quote
Description
SICK IME08-02BPSZT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865955
Proximity Sensors 7865955
SICK IME08-02BPSZT0S

SICK IME08-02BPSZT0S

Supplier's Site
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick - 51AK3468 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick
51AK3468
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick 51AK3468
INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4952712 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4952712
Proximity Switch 4952712
PROXIMITY SENSOR, INDUCTIVE, 1.62 MM RANGE, 10-30 VDC, 4KHZ, PNP, M8 3 PIN CONNECTOR, 34 MM THREAD LENGTH, M8 THREAD, -25 TO +75 DEGREE, IP67, (1040870). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 1.62 MM RANGE, 10-30 VDC, 4KHZ, PNP, M8 3 PIN CONNECTOR, 34 MM THREAD LENGTH, M8 THREAD, -25 TO +75 DEGREE, IP67, (1040870). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-02BPSZT0S

SICK Sensors & Switches IME08-02BPSZT0S

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7865955 51AK3468 4952712
Product Name Proximity Sensors Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details