SICK Proximity Sensors IME08-02BPSZT0K

Description
SICK IME08-02BPSZT0K
Request a Quote Datasheet
Description
SICK IME08-02BPSZT0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865946
Proximity Sensors 7865946
SICK IME08-02BPSZT0K

SICK IME08-02BPSZT0K

Supplier's Site
Inductive Proximity Sensor, 2Mm, 30Vdc; Sensing Range Max Sick - 32AC7352 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 30Vdc; Sensing Range Max Sick
32AC7352
Inductive Proximity Sensor, 2Mm, 30Vdc; Sensing Range Max Sick 32AC7352
INDUCTIVE PROXIMITY SENSOR, 2MM, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 4952708 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4952708
Proximity Switch 4952708
INDUCTIVE PROXIMITY SENSOR, IME, M8 X 1 CYLINDRICAL THREAD DESIGN, 2 MM SENSING RANGE, FLUSH, 4000 HZ SWITCHING, PNP NO OUTPUT, 10-30 VDC, 3 PIN M8 CONNECTOR, 1040869. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IME, M8 X 1 CYLINDRICAL THREAD DESIGN, 2 MM SENSING RANGE, FLUSH, 4000 HZ SWITCHING, PNP NO OUTPUT, 10-30 VDC, 3 PIN M8 CONNECTOR, 1040869. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-02BPSZT0K

SICK Sensors & Switches IME08-02BPSZT0K

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7865946 32AC7352 4952708
Product Name Proximity Sensors Inductive Proximity Sensor, 2Mm, 30Vdc; Sensing Range Max Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Hardware - 08317825065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details