SICK Proximity Sensors IMB30-15BPPVC0S

Description
SICK IMB30-15BPPVC0S
Request a Quote Datasheet
Description
SICK IMB30-15BPPVC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1347817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1347817
Proximity Sensors 1347817
SICK IMB30-15BPPVC0S

SICK IMB30-15BPPVC0S

Supplier's Site
Inductive Proximity Sensor, 15Mm, 30Vdc; Sensing Range Max Sick - 32AC7348 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 15Mm, 30Vdc; Sensing Range Max Sick
32AC7348
Inductive Proximity Sensor, 15Mm, 30Vdc; Sensing Range Max Sick 32AC7348
INDUCTIVE PROXIMITY SENSOR, 15MM, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 15MM, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 1347817 32AC7348
Product Name Proximity Sensors Inductive Proximity Sensor, 15Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3826 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers