SICK Proximity Switch IMB18-08BPSVC0S

Description
INDUCTIVE PROXIMITY SENSOR, 8MM RANGE, SHIELDED, PNP, NORMALLY OPEN, M12 4-PIN CONNECTOR, STANDARD HOUSING LENGTH, IMB18-08BPSVC0S, IMB18-08BPSVC0S INDUCT, (1072806). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 8MM RANGE, SHIELDED, PNP, NORMALLY OPEN, M12 4-PIN CONNECTOR, STANDARD HOUSING LENGTH, IMB18-08BPSVC0S, IMB18-08BPSVC0S INDUCT, (1072806). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 59611395 - Radwell International
Willingboro, NJ, United States
Proximity Switch
59611395
Proximity Switch 59611395
INDUCTIVE PROXIMITY SENSOR, 8MM RANGE, SHIELDED, PNP, NORMALLY OPEN, M12 4-PIN CONNECTOR, STANDARD HOUSING LENGTH, IMB18-08BPSVC0S, IMB18-08BPSVC0S INDUCT, (1072806). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 8MM RANGE, SHIELDED, PNP, NORMALLY OPEN, M12 4-PIN CONNECTOR, STANDARD HOUSING LENGTH, IMB18-08BPSVC0S, IMB18-08BPSVC0S INDUCT, (1072806). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 59611395
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093534 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers