SICK Proximity Switch IM12-06BPS-ZW1

Description
6MM RANGE, FLUSH, PNP, NO OUTPUT, 2M CABLE, (6027509). FREE 2 YEAR RADWELL WARRANTY
Description
6MM RANGE, FLUSH, PNP, NO OUTPUT, 2M CABLE, (6027509). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 692825 - Radwell International
Willingboro, NJ, United States
Proximity Switch
692825
Proximity Switch 692825
6MM RANGE, FLUSH, PNP, NO OUTPUT, 2M CABLE, (6027509). FREE 2 YEAR RADWELL WARRANTY

6MM RANGE, FLUSH, PNP, NO OUTPUT, 2M CABLE, (6027509). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 692825
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005408-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
Photoelectric Sensors - 2055206 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 15.75 inch (400 mm)
View Details