SICK Proximity Switch IM12-06BNS-NC1

Description
INDUCTIVE PROXIMITY SENSORS IMI, STAINLESS STEEL MATERIAL, MALE CONNECTOR, NPN SWITCHING OUTPUT, DC 3 WIRE, CYLINDRICAL THREAD DESIGN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSORS IMI, STAINLESS STEEL MATERIAL, MALE CONNECTOR, NPN SWITCHING OUTPUT, DC 3 WIRE, CYLINDRICAL THREAD DESIGN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 2496023 - Radwell International
Willingboro, NJ, United States
Proximity Switch
2496023
Proximity Switch 2496023
INDUCTIVE PROXIMITY SENSORS IMI, STAINLESS STEEL MATERIAL, MALE CONNECTOR, NPN SWITCHING OUTPUT, DC 3 WIRE, CYLINDRICAL THREAD DESIGN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSORS IMI, STAINLESS STEEL MATERIAL, MALE CONNECTOR, NPN SWITCHING OUTPUT, DC 3 WIRE, CYLINDRICAL THREAD DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2496023
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2092441 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details