SICK Proximity Switch IM12-04NAS-ZU0

Description
PROXIMITY SWITCH, 4MM NON-FLUSH, NO CABLE, (7902120). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 4MM NON-FLUSH, NO CABLE, (7902120). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 544065 - Radwell International
Willingboro, NJ, United States
Proximity Switch
544065
Proximity Switch 544065
PROXIMITY SWITCH, 4MM NON-FLUSH, NO CABLE, (7902120). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 4MM NON-FLUSH, NO CABLE, (7902120). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 544065
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Sensors - 2103804 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details