SICK Proximity Switch IM04-0B6PS-ZU1

Description
PROXIMITY SWITCH, INDUCTIVE, 0.6 MM RANGE, CYLINDRICAL THREAD DESIGN, PNP, NORMALLY OPEN, 5000 HZ SWITCHING, 10-30 VDC, 2M CABLE LENGTH, IP67, (6020145). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, 0.6 MM RANGE, CYLINDRICAL THREAD DESIGN, PNP, NORMALLY OPEN, 5000 HZ SWITCHING, 10-30 VDC, 2M CABLE LENGTH, IP67, (6020145). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 549172 - Radwell International
Willingboro, NJ, United States
Proximity Switch
549172
Proximity Switch 549172
PROXIMITY SWITCH, INDUCTIVE, 0.6 MM RANGE, CYLINDRICAL THREAD DESIGN, PNP, NORMALLY OPEN, 5000 HZ SWITCHING, 10-30 VDC, 2M CABLE LENGTH, IP67, (6020145). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 0.6 MM RANGE, CYLINDRICAL THREAD DESIGN, PNP, NORMALLY OPEN, 5000 HZ SWITCHING, 10-30 VDC, 2M CABLE LENGTH, IP67, (6020145). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 549172
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details