SICK Photoelectric HSE18-B4A2BA

Description
THROUGH-BEAM PAIR, RED (PINPOINT), 0-25 M SENSING RANGE, 10-30 VDC, Q1 = PNP, (1071751). FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM PAIR, RED (PINPOINT), 0-25 M SENSING RANGE, 10-30 VDC, Q1 = PNP, (1071751). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 49967168 - Radwell International
Willingboro, NJ, United States
Photoelectric
49967168
Photoelectric 49967168
THROUGH-BEAM PAIR, RED (PINPOINT), 0-25 M SENSING RANGE, 10-30 VDC, Q1 = PNP, (1071751). FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM PAIR, RED (PINPOINT), 0-25 M SENSING RANGE, 10-30 VDC, Q1 = PNP, (1071751). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49967168
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A1147ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details