SICK Sensor, Proximity Diffuse, M12, 550Mm Rohs Compliant Sick GRTE18S-P2347

Description
SENSOR, PROXIMITY DIFFUSE, M12, 550MM ROHS COMPLIANT: YES
Description
SENSOR, PROXIMITY DIFFUSE, M12, 550MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M12, 550Mm Rohs Compliant Sick - 51AK3444 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M12, 550Mm Rohs Compliant Sick
51AK3444
Sensor, Proximity Diffuse, M12, 550Mm Rohs Compliant Sick 51AK3444
SENSOR, PROXIMITY DIFFUSE, M12, 550MM ROHS COMPLIANT: YES

SENSOR, PROXIMITY DIFFUSE, M12, 550MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51AK3444
Product Name Sensor, Proximity Diffuse, M12, 550Mm Rohs Compliant Sick
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
Photoelectric Proximity Sensors - 5000003870-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Open; Normally Closed
View Details