Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
SICK
GRL18-P2437 -- SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT SICK
SICK
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
GRL18-P2437
Description
SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
51AK3439
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
51AK3439
SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES
SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Proximity Sensors
Product Number
51AK3439
Product Name
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
Unlock Full Specs
to access all available technical data
Similar Products
Rotork plc
Proximity Switches, TB
Specs
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
TE Connectivity
Inductive Proximity Sensors
5000005424-SE
Specs
Operation Distance
0.1960 inch (4.98 mm)
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Differential Impedance Transducer
DIT- 5200L
Specs
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
SICK
Photoelectric, Industrial
1018553
Specs
Sensor Technology
Photoelectric Sensors
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details