SICK Photoelectric GLL170T-B432

Description
FIBER-OPTIC SENSOR, 0-400 MM PROXIMITY SYSTEM RANGE, 0-1320 MM THROUGH-BEAM RANGE, VISIBLE RED LED, 10-30 VDC SUPPLY, PNP / NPN SELECTABLE, LIGHT/DARK SWITCHING, 4-WIRE, 2 METER CABLE, IP66, (6063340). FREE 2 YEAR RADWELL WARRANTY
Description
FIBER-OPTIC SENSOR, 0-400 MM PROXIMITY SYSTEM RANGE, 0-1320 MM THROUGH-BEAM RANGE, VISIBLE RED LED, 10-30 VDC SUPPLY, PNP / NPN SELECTABLE, LIGHT/DARK SWITCHING, 4-WIRE, 2 METER CABLE, IP66, (6063340). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101666086 - Radwell International
Willingboro, NJ, United States
Photoelectric
101666086
Photoelectric 101666086
FIBER-OPTIC SENSOR, 0-400 MM PROXIMITY SYSTEM RANGE, 0-1320 MM THROUGH-BEAM RANGE, VISIBLE RED LED, 10-30 VDC SUPPLY, PNP / NPN SELECTABLE, LIGHT/DARK SWITCHING, 4-WIRE, 2 METER CABLE, IP66, (6063340). FREE 2 YEAR RADWELL WARRANTY

FIBER-OPTIC SENSOR, 0-400 MM PROXIMITY SYSTEM RANGE, 0-1320 MM THROUGH-BEAM RANGE, VISIBLE RED LED, 10-30 VDC SUPPLY, PNP / NPN SELECTABLE, LIGHT/DARK SWITCHING, 4-WIRE, 2 METER CABLE, IP66, (6063340). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101666086
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SME-8-SL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RightSight Photosensor - 42EF-S1SFA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 2.75 inch (69.85 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details