SICK Proximity Switch DT50-P1113

Description
DISTANCE MEASURING DEVICE, PROXIMITY, CLASS 2, PNP, RANGE 200 MM - 10 M ON 90% WHITE, SCALABLE 4-20 MA, (1044369). FREE 2 YEAR RADWELL WARRANTY
Description
DISTANCE MEASURING DEVICE, PROXIMITY, CLASS 2, PNP, RANGE 200 MM - 10 M ON 90% WHITE, SCALABLE 4-20 MA, (1044369). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 10644586 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10644586
Proximity Switch 10644586
DISTANCE MEASURING DEVICE, PROXIMITY, CLASS 2, PNP, RANGE 200 MM - 10 M ON 90% WHITE, SCALABLE 4-20 MA, (1044369). FREE 2 YEAR RADWELL WARRANTY

DISTANCE MEASURING DEVICE, PROXIMITY, CLASS 2, PNP, RANGE 200 MM - 10 M ON 90% WHITE, SCALABLE 4-20 MA, (1044369). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches DT50-P1113

SICK Sensors & Switches DT50-P1113

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10644586
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details