SICK Photoelectric DT50-2B215252

Description
DISTANCE SENSOR, MID RANGE, 30000 MM MAX, TARGETS NATURAL OBJECTS, 0.1 MM RESOLUTION, 16 BIT, PNP/NPN, 10-30 VDC, 5 PIN M12 CONNECTOR, 1065661. FREE 2 YEAR RADWELL WARRANTY
Description
DISTANCE SENSOR, MID RANGE, 30000 MM MAX, TARGETS NATURAL OBJECTS, 0.1 MM RESOLUTION, 16 BIT, PNP/NPN, 10-30 VDC, 5 PIN M12 CONNECTOR, 1065661. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 49947013 - Radwell International
Willingboro, NJ, United States
Photoelectric
49947013
Photoelectric 49947013
DISTANCE SENSOR, MID RANGE, 30000 MM MAX, TARGETS NATURAL OBJECTS, 0.1 MM RESOLUTION, 16 BIT, PNP/NPN, 10-30 VDC, 5 PIN M12 CONNECTOR, 1065661. FREE 2 YEAR RADWELL WARRANTY

DISTANCE SENSOR, MID RANGE, 30000 MM MAX, TARGETS NATURAL OBJECTS, 0.1 MM RESOLUTION, 16 BIT, PNP/NPN, 10-30 VDC, 5 PIN M12 CONNECTOR, 1065661. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49947013
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details