SICK Photoelectric DR35-B15822

Description
MID RANGE DISTANCE SENSOR, 12-30 VDC, M12 MALE CONNECTOR, 5-PIN, LEDS INDICATION, 200-3500 MM MEASURING RANGE, SUCCESSOR FOR DS60-P11121. FREE 2 YEAR RADWELL WARRANTY
Description
MID RANGE DISTANCE SENSOR, 12-30 VDC, M12 MALE CONNECTOR, 5-PIN, LEDS INDICATION, 200-3500 MM MEASURING RANGE, SUCCESSOR FOR DS60-P11121. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43116962 - Radwell International
Willingboro, NJ, United States
Photoelectric
43116962
Photoelectric 43116962
MID RANGE DISTANCE SENSOR, 12-30 VDC, M12 MALE CONNECTOR, 5-PIN, LEDS INDICATION, 200-3500 MM MEASURING RANGE, SUCCESSOR FOR DS60-P11121. FREE 2 YEAR RADWELL WARRANTY

MID RANGE DISTANCE SENSOR, 12-30 VDC, M12 MALE CONNECTOR, 5-PIN, LEDS INDICATION, 200-3500 MM MEASURING RANGE, SUCCESSOR FOR DS60-P11121. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43116962
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details