SICK Photoelectric DOS-1406-W

Description
PLUG CONNECTOR, 6-PIN SQUARE, RIGHT ANGLE, FEMALE, AC CODED, 4 MM - 7.5 MM, 250 V AC, 6 A, IP65, 40 C - +90 C, (6006685). FREE 2 YEAR RADWELL WARRANTY
Description
PLUG CONNECTOR, 6-PIN SQUARE, RIGHT ANGLE, FEMALE, AC CODED, 4 MM - 7.5 MM, 250 V AC, 6 A, IP65, 40 C - +90 C, (6006685). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26135097 - Radwell International
Willingboro, NJ, United States
Photoelectric
26135097
Photoelectric 26135097
PLUG CONNECTOR, 6-PIN SQUARE, RIGHT ANGLE, FEMALE, AC CODED, 4 MM - 7.5 MM, 250 V AC, 6 A, IP65, 40 C - +90 C, (6006685). FREE 2 YEAR RADWELL WARRANTY

PLUG CONNECTOR, 6-PIN SQUARE, RIGHT ANGLE, FEMALE, AC CODED, 4 MM - 7.5 MM, 250 V AC, 6 A, IP65, 40 C - +90 C, (6006685). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26135097
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details