SICK Photoelectric DME5000-321

Description
(1025246) DISTANCE MEASURING DEVICE, REFLEX, 300M SSI, HEAT,DME 5000-321 DIST MEAS, DME5000-321 DIST.M. FREE 2 YEAR RADWELL WARRANTY
Description
(1025246) DISTANCE MEASURING DEVICE, REFLEX, 300M SSI, HEAT,DME 5000-321 DIST MEAS, DME5000-321 DIST.M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 646797 - Radwell International
Willingboro, NJ, United States
Photoelectric
646797
Photoelectric 646797
(1025246) DISTANCE MEASURING DEVICE, REFLEX, 300M SSI, HEAT,DME 5000-321 DIST MEAS, DME5000-321 DIST.M. FREE 2 YEAR RADWELL WARRANTY

(1025246) DISTANCE MEASURING DEVICE, REFLEX, 300M SSI, HEAT,DME 5000-321 DIST MEAS, DME5000-321 DIST.M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 646797
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details